Hubbell Wiring Device-Kellems Power Entry Connector, Receptacle, 3P4W, 200A 600V, Reverse; Current Rating Hubbell Wiring Devices HBL4200RS2WR

Description
POWER ENTRY CONNECTOR, RECEPTACLE, 3P4W, 200A 600V, REVERSE; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey RoHS Compliant: Yes
Description
POWER ENTRY CONNECTOR, RECEPTACLE, 3P4W, 200A 600V, REVERSE; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Entry Connector, Receptacle, 3P4W, 200A 600V, Reverse is designed for high-capacity electrical applications. It features a current rating of 200A and a maximum voltage rating of 600V, making it suitable for demanding environments. The connector is configured with three phases and four wires, adhering to a pin and sleeve design that ensures secure connections. It is intended for panel mounting and is compliant with RoHS standards. The connector is available in a grey color, which may be beneficial for color-coded installations. This product is part of the Hubbell Wiring Devices line, known for its reliability in industrial settings.

Datasheet Summary
Powered by GS/AI

The Power Entry Connector, Receptacle, 3P4W, 200A 600V, Reverse is designed for high-capacity electrical applications. It features a current rating of 200A and a maximum voltage rating of 600V, making it suitable for demanding environments. The connector is configured with three phases and four wires, adhering to a pin and sleeve design that ensures secure connections. It is intended for panel mounting and is compliant with RoHS standards. The connector is available in a grey color, which may be beneficial for color-coded installations. This product is part of the Hubbell Wiring Devices line, known for its reliability in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Receptacle, 3P4W, 200A 600V, Reverse; Current Rating Hubbell Wiring Devices - 88H7477 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Receptacle, 3P4W, 200A 600V, Reverse; Current Rating Hubbell Wiring Devices
88H7477
Power Entry Connector, Receptacle, 3P4W, 200A 600V, Reverse; Current Rating Hubbell Wiring Devices 88H7477
POWER ENTRY CONNECTOR, RECEPTACLE, 3P4W, 200A 600V, REVERSE; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey RoHS Compliant: Yes

POWER ENTRY CONNECTOR, RECEPTACLE, 3P4W, 200A 600V, REVERSE; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H7477
Product Name Power Entry Connector, Receptacle, 3P4W, 200A 600V, Reverse; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details