Hubbell Wiring Device-Kellems Watertight Insulgrip Plug, 3P4W, 100A, 600Vac, 250Vdc, Style 1, Aluminium; Current Rating Hubbell Wiring Devices HBL4100PS1W

Description
Watertight Insulgrip Plug, 3P4W, 100A, 600VAC, 250VDC, Style 1, Aluminium; Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
Watertight Insulgrip Plug, 3P4W, 100A, 600VAC, 250VDC, Style 1, Aluminium; Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Watertight Insulgrip Plug, 3P4W, 100A, 600Vac, 250Vdc, Style 1, Aluminium; Current Rating Hubbell Wiring Devices - 14C5288 - Newark, An Avnet Company
Chicago, IL, United States
Watertight Insulgrip Plug, 3P4W, 100A, 600Vac, 250Vdc, Style 1, Aluminium; Current Rating Hubbell Wiring Devices
14C5288
Watertight Insulgrip Plug, 3P4W, 100A, 600Vac, 250Vdc, Style 1, Aluminium; Current Rating Hubbell Wiring Devices 14C5288
Watertight Insulgrip Plug, 3P4W, 100A, 600VAC, 250VDC, Style 1, Aluminium; Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; IP Rating:- RoHS Compliant: Yes

Watertight Insulgrip Plug, 3P4W, 100A, 600VAC, 250VDC, Style 1, Aluminium; Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5288
Product Name Watertight Insulgrip Plug, 3P4W, 100A, 600Vac, 250Vdc, Style 1, Aluminium; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products