Hubbell Wiring Device-Kellems Current Rating Hubbell Wiring Devices HBL4100B12W

Description
Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67; Product Range:Watertight; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67; Product Range:Watertight; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating Hubbell Wiring Devices - 14C5274 - Newark, An Avnet Company
Chicago, IL, United States
Current Rating Hubbell Wiring Devices
14C5274
Current Rating Hubbell Wiring Devices 14C5274
Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67; Product Range:Watertight; Gender:Receptacle RoHS Compliant: Yes

Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67; Product Range:Watertight; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5274
Product Name Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Mini Receptacle - 888N-M9AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details