Hubbell Wiring Device-Kellems Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices HBL3PI750

Description
SUPPRESSOR, SURGE ARRESTOR, PLUGIN, 125V; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:Hardwired; Cable Length:-; Peak Surge Current:13.5kA; Energy Rating:750J RoHS Compliant: Yes
Datasheet
Description
SUPPRESSOR, SURGE ARRESTOR, PLUGIN, 125V; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:Hardwired; Cable Length:-; Peak Surge Current:13.5kA; Energy Rating:750J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices - 01X3398 - Newark, An Avnet Company
Chicago, IL, United States
Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices
01X3398
Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices 01X3398
SUPPRESSOR, SURGE ARRESTOR, PLUGIN, 125V; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:Hardwired; Cable Length:-; Peak Surge Current:13.5kA; Energy Rating:750J RoHS Compliant: Yes

SUPPRESSOR, SURGE ARRESTOR, PLUGIN, 125V; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:Hardwired; Cable Length:-; Peak Surge Current:13.5kA; Energy Rating:750J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01X3398
Product Name Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111170 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details