Hubbell Wiring Device-Kellems Connector Type Hubbell Wiring Devices HBL316SSX

Description
Connector Type:-; Current Rating:16A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:230V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP56; No. of Outlets:1 RoHS Compliant: Yes
Description
Connector Type:-; Current Rating:16A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:230V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP56; No. of Outlets:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type Hubbell Wiring Devices - 88H7424 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Hubbell Wiring Devices
88H7424
Connector Type Hubbell Wiring Devices 88H7424
Connector Type:-; Current Rating:16A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:230V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP56; No. of Outlets:1 RoHS Compliant: Yes

Connector Type:-; Current Rating:16A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:230V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP56; No. of Outlets:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H7424
Product Name Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9388BLU - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMB (F) R/A Connector for RG58 Cable - ET-SBFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details