Hubbell Wiring Device-Kellems Plug/Receptacle HBL28W76

Description
PLUG, W/TIGHT, 3P 30A 480V, L16-30P, YL. FREE 2 YEAR RADWELL WARRANTY
Description
PLUG, W/TIGHT, 3P 30A 480V, L16-30P, YL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 73883164 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
73883164
Plug/Receptacle 73883164
PLUG, W/TIGHT, 3P 30A 480V, L16-30P, YL. FREE 2 YEAR RADWELL WARRANTY

PLUG, W/TIGHT, 3P 30A 480V, L16-30P, YL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug, W/tight, 3P 30A 480V, L16-30P, Yl Hubbell Wiring Devices - 81Y8894 - Newark, An Avnet Company
Chicago, IL, United States
Plug, W/tight, 3P 30A 480V, L16-30P, Yl Hubbell Wiring Devices
81Y8894
Plug, W/tight, 3P 30A 480V, L16-30P, Yl Hubbell Wiring Devices 81Y8894
PLUG, W/TIGHT, 3P 30A 480V, L16-30P, YL

PLUG, W/TIGHT, 3P 30A 480V, L16-30P, YL

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 73883164 81Y8894
Product Name Plug/Receptacle Plug, W/tight, 3P 30A 480V, L16-30P, Yl Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (M) St. Connector for RG58 Cable - ET-BMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details