Hubbell Wiring Device-Kellems Lkg Rcpt, 30A 3P 120/208V, L21-30R, Yl Hubbell Wiring Devices HBL28CM10

Description
LKG RCPT, 30A 3P 120/208V, L21-30R, YL
Description
LKG RCPT, 30A 3P 120/208V, L21-30R, YL

Suppliers

Company
Product
Description
Supplier Links
Lkg Rcpt, 30A 3P 120/208V, L21-30R, Yl Hubbell Wiring Devices - 93Y6309 - Newark, An Avnet Company
Chicago, IL, United States
Lkg Rcpt, 30A 3P 120/208V, L21-30R, Yl Hubbell Wiring Devices
93Y6309
Lkg Rcpt, 30A 3P 120/208V, L21-30R, Yl Hubbell Wiring Devices 93Y6309
LKG RCPT, 30A 3P 120/208V, L21-30R, YL

LKG RCPT, 30A 3P 120/208V, L21-30R, YL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y6309
Product Name Lkg Rcpt, 30A 3P 120/208V, L21-30R, Yl Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details