Hubbell Wiring Device-Kellems Plug/Receptacle HBL2833

Description
LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FEMALE CONNECTOR BODY, 30 AMP, 3-PHASE, WYE 347/600 V AC, 4-POLE, 5-WIRE GROUNDING, L23-30R, SCREW TERMINAL, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FEMALE CONNECTOR BODY, 30 AMP, 3-PHASE, WYE 347/600 V AC, 4-POLE, 5-WIRE GROUNDING, L23-30R, SCREW TERMINAL, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11641160 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11641160
Plug/Receptacle 11641160
LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FEMALE CONNECTOR BODY, 30 AMP, 3-PHASE, WYE 347/600 V AC, 4-POLE, 5-WIRE GROUNDING, L23-30R, SCREW TERMINAL, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FEMALE CONNECTOR BODY, 30 AMP, 3-PHASE, WYE 347/600 V AC, 4-POLE, 5-WIRE GROUNDING, L23-30R, SCREW TERMINAL, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electrical Ac Power Connector, 30A, 600V; Connector Type Hubbell Wiring Devices - 98B6859 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Power Connector, 30A, 600V; Connector Type Hubbell Wiring Devices
98B6859
Electrical Ac Power Connector, 30A, 600V; Connector Type Hubbell Wiring Devices 98B6859
ELECTRICAL AC POWER CONNECTOR, 30A, 600V; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: Yes

ELECTRICAL AC POWER CONNECTOR, 30A, 600V; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11641160 98B6859
Product Name Plug/Receptacle Electrical Ac Power Connector, 30A, 600V; Connector Type Hubbell Wiring Devices
Current Rating 30.0 amps 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Interface Modules - 2171-NEFC-S1G25-C2W25-S7-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details