Hubbell Wiring Device-Kellems Power Entry Conn, Nema L22-30P, 30A/480V; Connector Type Hubbell Wiring Devices HBL2821ST

Description
POWER ENTRY CONN, NEMA L22-30P, 30A/480V; Connector Type:NEMA L22-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
Datasheet
Description
POWER ENTRY CONN, NEMA L22-30P, 30A/480V; Connector Type:NEMA L22-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Nema L22-30P, 30A/480V; Connector Type Hubbell Wiring Devices - 62AK0361 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Nema L22-30P, 30A/480V; Connector Type Hubbell Wiring Devices
62AK0361
Power Entry Conn, Nema L22-30P, 30A/480V; Connector Type Hubbell Wiring Devices 62AK0361
POWER ENTRY CONN, NEMA L22-30P, 30A/480V; Connector Type:NEMA L22-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

POWER ENTRY CONN, NEMA L22-30P, 30A/480V; Connector Type:NEMA L22-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK0361
Product Name Power Entry Conn, Nema L22-30P, 30A/480V; Connector Type Hubbell Wiring Devices
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Silver Plated Wire Contacts - 1319-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers