The Conn Power Entry NEMA L22-30R is designed for 30A, 3-phase applications at 480V AC. It features a spring termination method that allows for faster installation without the need for a screwdriver or torque wrench, reducing termination time and eliminating strand relaxation. The connector is constructed with a high-impact, abuse-resistant nylon face, which is color-coded by voltage to facilitate proper device mating. This product is certified for current interrupting at full rated current and can withstand a dielectric voltage of 2,000V minimum. It accommodates #10 AWG solid and #10 AWG to #8 AWG stranded terminals, with a ground wire of #10 AWG stranded, measuring 5 inches long. The connector is rated for operating temperatures from -40°C to 75°C and has an IP20 moisture resistance rating. It is listed to UL 498 and certified to CSA C22.2 No.42, ensuring compliance with safety standards.
CONN, POWER ENTRY, NEMA L22-30R, 480V; Connector Type:NEMA L22-30R; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
30A NEMA Twist-Lock Receptacle
| Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 63AJ6708 | HBL2820ST |
| Product Name | Conn, Power Entry, Nema L22-30R, 480V; Connector Type Hubbell Wiring Devices | HBBL Twist Lock |
| Voltage Rating | 480 volts |