Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices HBL2816

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hubbell Wiring Devices Connector, Power Entry, Receptacle, 30A (part number 46F1299) is designed for use in three-phase applications with a current rating of 30 Amperes. It supports voltage ratings of 120/208V, 277/480V, and 347/600V AC, making it versatile for various electrical setups. The connector features a watertight Safety-Shroud® with an IP66 rating, ensuring protection against dust and water ingress, suitable for harsh environments. The housing is made from Valox® material, which is known for its durability and resistance to corrosion. This connector is UL and CSA certified, indicating compliance with safety standards. It is suitable for applications requiring reliable power entry connections in industrial or commercial settings.

Datasheet Summary
Powered by GS/AI

The Hubbell Wiring Devices Connector, Power Entry, Receptacle, 30A (part number 46F1299) is designed for use in three-phase applications with a current rating of 30 Amperes. It supports voltage ratings of 120/208V, 277/480V, and 347/600V AC, making it versatile for various electrical setups. The connector features a watertight Safety-Shroud® with an IP66 rating, ensuring protection against dust and water ingress, suitable for harsh environments. The housing is made from Valox® material, which is known for its durability and resistance to corrosion. This connector is UL and CSA certified, indicating compliance with safety standards. It is suitable for applications requiring reliable power entry connections in industrial or commercial settings.

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices - 46F1299 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
46F1299
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices 46F1299
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 4817642 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817642
Plug/Receptacle 4817642
FLANGED RECEPTACLE, LOCKING DEVICE, TWIST-LOCK, INSULGRIP, 30 AMP, 3 PHASE, 120/280 V, 4 POLE, 5 WIRE GROUNDING, NEMA L21-30R, NYLON CASING, BACK WIRED, WHITE. FREE 2 YEAR RADWELL WARRANTY

FLANGED RECEPTACLE, LOCKING DEVICE, TWIST-LOCK, INSULGRIP, 30 AMP, 3 PHASE, 120/280 V, 4 POLE, 5 WIRE GROUNDING, NEMA L21-30R, NYLON CASING, BACK WIRED, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Receptacle, Twist-Lock; 30 A; 120/208 VAC; L21-30R; White; Steel-Nickel Plated - 70116452 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, Twist-Lock; 30 A; 120/208 VAC; L21-30R; White; Steel-Nickel Plated
70116452
Receptacle, Twist-Lock; 30 A; 120/208 VAC; L21-30R; White; Steel-Nickel Plated 70116452
Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, 30 A Amperage White color L21-30R NEMA configuration Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, 30 A Amperage

  • White color
  • L21-30R NEMA configuration
  • Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 46F1299 4817642 70116452
Product Name Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices Plug/Receptacle Receptacle, Twist-Lock; 30 A; 120/208 VAC; L21-30R; White; Steel-Nickel Plated
Termination Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50 Ohm N Bulkhead Jack - 150522 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details