Hubbell Wiring Device-Kellems Connector Type Hubbell Wiring Devices HBL2810SW

Description
Connector Type:-; Current Rating:30A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP66; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet
Description
Connector Type:-; Current Rating:30A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP66; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type Hubbell Wiring Devices - 35B609 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Hubbell Wiring Devices
35B609
Connector Type Hubbell Wiring Devices 35B609
Connector Type:-; Current Rating:30A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP66; No. of Outlets:1Outlets RoHS Compliant: Yes

Connector Type:-; Current Rating:30A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP66; No. of Outlets:1Outlets RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B609
Product Name Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10103CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Compression Connectors - 010080-000 - TE Connectivity
Specs
Mounting Compression
View Details