Hubbell Wiring Device-Kellems Conn, W/tight, 3P 20A 480Vac, L16-20R,yl Hubbell Wiring Devices HBL27W76

Description
CONN, W/TIGHT, 3P 20A 480VAC, L16-20R,YL
Description
CONN, W/TIGHT, 3P 20A 480VAC, L16-20R,YL

Suppliers

Company
Product
Description
Supplier Links
Conn, W/tight, 3P 20A 480Vac, L16-20R,yl Hubbell Wiring Devices - 93Y6294 - Newark, An Avnet Company
Chicago, IL, United States
Conn, W/tight, 3P 20A 480Vac, L16-20R,yl Hubbell Wiring Devices
93Y6294
Conn, W/tight, 3P 20A 480Vac, L16-20R,yl Hubbell Wiring Devices 93Y6294
CONN, W/TIGHT, 3P 20A 480VAC, L16-20R,YL

CONN, W/TIGHT, 3P 20A 480VAC, L16-20R,YL

Supplier's Site
Plug/Receptacle - 77619203 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
77619203
Plug/Receptacle 77619203
CONNECTOR, 20A, 3 PHASE 480V AC, 3 POLE, 4 WIRE, THERMOPLASTIC ELASTOMER, NEMA L16-20R, YELLOW. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, 20A, 3 PHASE 480V AC, 3 POLE, 4 WIRE, THERMOPLASTIC ELASTOMER, NEMA L16-20R, YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 93Y6294 77619203
Product Name Conn, W/tight, 3P 20A 480Vac, L16-20R,yl Hubbell Wiring Devices Plug/Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details