Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 4P4W, 30A 3Ph 120/208V, L18-30R; Connector Type Hubbell Wiring Devices HBL2753

Description
CONN, MAINS RCPT, 4P4W, 30A 3PH 120/208V, L18-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 4P4W, 30A 3PH 120/208V, L18-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 4P4W, 30A 3Ph 120/208V, L18-30R; Connector Type Hubbell Wiring Devices - 14C5080 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 4P4W, 30A 3Ph 120/208V, L18-30R; Connector Type Hubbell Wiring Devices
14C5080
Conn, Mains Rcpt, 4P4W, 30A 3Ph 120/208V, L18-30R; Connector Type Hubbell Wiring Devices 14C5080
CONN, MAINS RCPT, 4P4W, 30A 3PH 120/208V, L18-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes

CONN, MAINS RCPT, 4P4W, 30A 3PH 120/208V, L18-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 8875514 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
8875514
Plug/Receptacle 8875514
CONNECTOR, 30AMP, 4POLE, 4WIRE, 120/208VAC,. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, 30AMP, 4POLE, 4WIRE, 120/208VAC,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 14C5080 8875514
Product Name Conn, Mains Rcpt, 4P4W, 30A 3Ph 120/208V, L18-30R; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8714C2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details