Hubbell Wiring Device-Kellems Twist Lock Plug, 4P4W, 30A 120/208V, Nema L18-30P; Connector Type Hubbell Wiring Devices HBL2751

Description
TWIST LOCK PLUG, 4P4W, 30A 120/208V, NEMA L18-30P; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TWIST LOCK PLUG, 4P4W, 30A 120/208V, NEMA L18-30P; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Lock Plug, 4P4W, 30A 120/208V, Nema L18-30P; Connector Type Hubbell Wiring Devices - 14C5079 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Plug, 4P4W, 30A 120/208V, Nema L18-30P; Connector Type Hubbell Wiring Devices
14C5079
Twist Lock Plug, 4P4W, 30A 120/208V, Nema L18-30P; Connector Type Hubbell Wiring Devices 14C5079
TWIST LOCK PLUG, 4P4W, 30A 120/208V, NEMA L18-30P; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes

TWIST LOCK PLUG, 4P4W, 30A 120/208V, NEMA L18-30P; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5079
Product Name Twist Lock Plug, 4P4W, 30A 120/208V, Nema L18-30P; Connector Type Hubbell Wiring Devices
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products