Hubbell Wiring Device-Kellems Plug/Receptacle HBL2745

Description
LOCKING FLG-INLT, 30A 3P 600V, L17-30P, WH. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING FLG-INLT, 30A 3P 600V, L17-30P, WH. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11644080 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11644080
Plug/Receptacle 11644080
LOCKING FLG-INLT, 30A 3P 600V, L17-30P, WH. FREE 2 YEAR RADWELL WARRANTY

LOCKING FLG-INLT, 30A 3P 600V, L17-30P, WH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Plug, 3P4W, 30A 3Ph 600V, L17-30P; Current Rating Hubbell Wiring Devices - 52F9734 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 3P4W, 30A 3Ph 600V, L17-30P; Current Rating Hubbell Wiring Devices
52F9734
Conn, Mains Plug, 3P4W, 30A 3Ph 600V, L17-30P; Current Rating Hubbell Wiring Devices 52F9734
CONN, MAINS PLUG, 3P4W, 30A 3PH 600V, L17-30P; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes

CONN, MAINS PLUG, 3P4W, 30A 3PH 600V, L17-30P; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11644080 52F9734
Product Name Plug/Receptacle Conn, Mains Plug, 3P4W, 30A 3Ph 600V, L17-30P; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical plug base - MHAP-PI-1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 60 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Mini Receptacle - 888N-D65AF1-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details