Hubbell Wiring Device-Kellems Plug/Receptacle HBL2740

Description
FLUSH RECEPTACLE, 30A, 3-PHASE, DELTA, 600V AC, 3-POLE, 4-WIRE GROUNDING, L17-30R, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FLUSH RECEPTACLE, 30A, 3-PHASE, DELTA, 600V AC, 3-POLE, 4-WIRE GROUNDING, L17-30R, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11644056 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11644056
Plug/Receptacle 11644056
FLUSH RECEPTACLE, 30A, 3-PHASE, DELTA, 600V AC, 3-POLE, 4-WIRE GROUNDING, L17-30R, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

FLUSH RECEPTACLE, 30A, 3-PHASE, DELTA, 600V AC, 3-POLE, 4-WIRE GROUNDING, L17-30R, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices - 14C3912 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
14C3912
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices 14C3912
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Wall Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Wall Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11644056 14C3912
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details