TWIST-LOCK CONNECTOR BODY, 3 POLE; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes
30 A Amperage, 480 VAC (3 Phase) , Black⁄White , Connector Body
RECEPTACLE, INSULGRIP, TWIST LOCK, NON GROUNDING, FEMALE, SCREW TERMINAL, NYLON MATERIAL, SINGLE PHASE, 3 POLE, 30 AMP, 480 VAC, 16-8 AWG. FREE 2 YEAR RADWELL WARRANTY
LKG CONN, 30A 3P 480V, L16-30R, B/W
| Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 94F9725 | 70116445 | 446049 | HBL2733 |
| Product Name | Twist-Lock Connector Body, 3 Pole; Connector Type Hubbell Wiring Devices | Connector Body; 30 A; 480 VAC (3 Phase); L16-30R (NEMA); Black/White; 75 degC | Plug/Receptacle | HBBL Twist Lock |
| Voltage Rating | 480 volts | 480 volts | 480 volts |