Hubbell Wiring Device-Kellems Plug/Receptacle HBL2731S

Description
480 VAC 30A NEMA L16-30P INDUSTRIAL TWIST LOCK PLUG 3 POLES, 4 WIRES, 3 PHASE, IP20, SELF-GROUNDING, 0.35 TO 1.15" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
480 VAC 30A NEMA L16-30P INDUSTRIAL TWIST LOCK PLUG 3 POLES, 4 WIRES, 3 PHASE, IP20, SELF-GROUNDING, 0.35 TO 1.15" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 446043 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
446043
Plug/Receptacle 446043
480 VAC 30A NEMA L16-30P INDUSTRIAL TWIST LOCK PLUG 3 POLES, 4 WIRES, 3 PHASE, IP20, SELF-GROUNDING, 0.35 TO 1.15" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY

480 VAC 30A NEMA L16-30P INDUSTRIAL TWIST LOCK PLUG 3 POLES, 4 WIRES, 3 PHASE, IP20, SELF-GROUNDING, 0.35 TO 1.15" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Plug, 3P4W, 30A 3Ph 480V, L16-30P, Blk/wht; Current Rating Hubbell Wiring Devices - 35B597 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 3P4W, 30A 3Ph 480V, L16-30P, Blk/wht; Current Rating Hubbell Wiring Devices
35B597
Conn, Mains Plug, 3P4W, 30A 3Ph 480V, L16-30P, Blk/wht; Current Rating Hubbell Wiring Devices 35B597
CONN, MAINS PLUG, 3P4W, 30A 3PH 480V, L16-30P, BLK/WHT; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONN, MAINS PLUG, 3P4W, 30A 3PH 480V, L16-30P, BLK/WHT; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 446043 35B597
Product Name Plug/Receptacle Conn, Mains Plug, 3P4W, 30A 3Ph 480V, L16-30P, Blk/wht; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Binding Post to Banana Plug, Adapter - 9329 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
N (F) St. Connector for HLF400/LMR400 Cable - ET-NFS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details