Hubbell Wiring Device-Kellems Connector, Power Entry, Female 30A; Connector Type Hubbell Wiring Devices HBL2730SW

Description
CONNECTOR, POWER ENTRY, FEMALE 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V; Connector Mounting:Panel Mount RoHS Compliant: Yes
Description
CONNECTOR, POWER ENTRY, FEMALE 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Power Entry, Female 30A, part number 91F2382, is designed for panel mounting applications and is rated for a maximum current of 30A and a voltage of 480V AC. It features a grey PBT (Polybutylene Terephthalate) body, which provides durability and resistance to environmental factors. This connector is RoHS compliant, ensuring it meets environmental regulations. The design includes a robust construction suitable for various industrial applications, making it a reliable choice for engineers seeking a power entry solution.

Datasheet Summary
Powered by GS/AI

The Connector, Power Entry, Female 30A, part number 91F2382, is designed for panel mounting applications and is rated for a maximum current of 30A and a voltage of 480V AC. It features a grey PBT (Polybutylene Terephthalate) body, which provides durability and resistance to environmental factors. This connector is RoHS compliant, ensuring it meets environmental regulations. The design includes a robust construction suitable for various industrial applications, making it a reliable choice for engineers seeking a power entry solution.

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Female 30A; Connector Type Hubbell Wiring Devices - 91F2382 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Female 30A; Connector Type Hubbell Wiring Devices
91F2382
Connector, Power Entry, Female 30A; Connector Type Hubbell Wiring Devices 91F2382
CONNECTOR, POWER ENTRY, FEMALE 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, FEMALE 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11644042 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11644042
Plug/Receptacle 11644042
CONNECTOR, 30 A, 3 PHASE 480 V AC, 3 POLE, 4 WIRE, GROUNDING. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, 30 A, 3 PHASE 480 V AC, 3 POLE, 4 WIRE, GROUNDING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Receptacle; 30 A; 480 V; Steel; Brass; Brass; Brass; Nylon Polyester; Nylon - 70116179 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 30 A; 480 V; Steel; Brass; Brass; Brass; Nylon Polyester; Nylon
70116179
Receptacle; 30 A; 480 V; Steel; Brass; Brass; Brass; Nylon Polyester; Nylon 70116179
Watertight Safety-Shroud Twist-Lock Receptacle, 30 A, 480 V Gray valox® housing and flange

Watertight Safety-Shroud Twist-Lock Receptacle, 30 A, 480 V

  • Gray valox® housing and flange
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 91F2382 11644042 70116179
Product Name Connector, Power Entry, Female 30A; Connector Type Hubbell Wiring Devices Plug/Receptacle Receptacle; 30 A; 480 V; Steel; Brass; Brass; Brass; Nylon Polyester; Nylon
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details