Hubbell Wiring Device-Kellems Plug/Receptacle HBL2730AR

Description
ANGLE LOCKING RECEPTACLE, LOCKING, GRAY, NEMA L16-30R, 30AMP, 480VAC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ANGLE LOCKING RECEPTACLE, LOCKING, GRAY, NEMA L16-30R, 30AMP, 480VAC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4817594 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817594
Plug/Receptacle 4817594
ANGLE LOCKING RECEPTACLE, LOCKING, GRAY, NEMA L16-30R, 30AMP, 480VAC. FREE 2 YEAR RADWELL WARRANTY

ANGLE LOCKING RECEPTACLE, LOCKING, GRAY, NEMA L16-30R, 30AMP, 480VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector Type Hubbell Wiring Devices - 35B594 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Hubbell Wiring Devices
35B594
Connector Type Hubbell Wiring Devices 35B594
Connector Type:-; Current Rating:30A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20; No. of Outlets:1Outlets RoHS Compliant: Yes

Connector Type:-; Current Rating:30A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20; No. of Outlets:1Outlets RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4817594 35B594
Product Name Plug/Receptacle Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
CONN BANANA JACK TURRET ORANGE - 238-9284ORN - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel
View Details