Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices HBL2730

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel MountRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices - 94F9492 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
94F9492
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices 94F9492
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel MountRoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle; 30 A; 480 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon Polyester - 70116443 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 30 A; 480 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon Polyester
70116443
Receptacle; 30 A; 480 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon Polyester 70116443
Twist-Lock Receptacle, Black Nylon Cover Material, Nylon Polyester Base Material Standard item style Steel zinc plated mounting screw material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Twist-Lock Receptacle, Black Nylon Cover Material, Nylon Polyester Base Material

  • Standard item style
  • Steel zinc plated mounting screw material
  • Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Supplier's Site
Plug/Receptacle - 21663 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21663
Plug/Receptacle 21663
RECEPTACLE, SINGLE, TWIST LOCK, 30 AMP, 3 POLE, 480 VAC, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, SINGLE, TWIST LOCK, 30 AMP, 3 POLE, 480 VAC, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 94F9492 70116443 21663
Product Name Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices Receptacle; 30 A; 480 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon Polyester Plug/Receptacle
Mounting Panel MountRoHS Compliant: Yes
Voltage Rating 480 volts 480 volts 480 volts
Current Rating 30.0 amps 30.0 amps 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.400
Specs
Gender Female / Jack
View Details
2 suppliers
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details