Hubbell Wiring Device-Kellems Power Entry Conn, Nema L15-30P, 30A/250V; Connector Type Hubbell Wiring Devices HBL2725ST

Description
POWER ENTRY CONN, NEMA L15-30P, 30A/250V; Connector Type:NEMA L15-30P; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
Datasheet
Description
POWER ENTRY CONN, NEMA L15-30P, 30A/250V; Connector Type:NEMA L15-30P; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Nema L15-30P, 30A/250V; Connector Type Hubbell Wiring Devices - 62AK0356 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Nema L15-30P, 30A/250V; Connector Type Hubbell Wiring Devices
62AK0356
Power Entry Conn, Nema L15-30P, 30A/250V; Connector Type Hubbell Wiring Devices 62AK0356
POWER ENTRY CONN, NEMA L15-30P, 30A/250V; Connector Type:NEMA L15-30P; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

POWER ENTRY CONN, NEMA L15-30P, 30A/250V; Connector Type:NEMA L15-30P; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK0356
Product Name Power Entry Conn, Nema L15-30P, 30A/250V; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details