Hubbell Wiring Device-Kellems Conn, Mains Rcpt, P4W, 30A 3Ph 250V, L15-30R, Blk/wht; Connector Type Hubbell Wiring Devices HBL2723SW

Description
CONN, MAINS RCPT, P4W, 30A 3PH 250V, L15-30R, BLK/WHT; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, P4W, 30A 3PH 250V, L15-30R, BLK/WHT; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, P4W, 30A 3Ph 250V, L15-30R, Blk/wht; Connector Type Hubbell Wiring Devices - 52F1636 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, P4W, 30A 3Ph 250V, L15-30R, Blk/wht; Connector Type Hubbell Wiring Devices
52F1636
Conn, Mains Rcpt, P4W, 30A 3Ph 250V, L15-30R, Blk/wht; Connector Type Hubbell Wiring Devices 52F1636
CONN, MAINS RCPT, P4W, 30A 3PH 250V, L15-30R, BLK/WHT; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

CONN, MAINS RCPT, P4W, 30A 3PH 250V, L15-30R, BLK/WHT; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52F1636
Product Name Conn, Mains Rcpt, P4W, 30A 3Ph 250V, L15-30R, Blk/wht; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-185-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details