Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R; Connector Type Hubbell Wiring Devices HBL2713SW

Description
CONN, MAINS RCPT, 3P4W, 30A 125/250V, L14-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 3P4W, 30A 125/250V, L14-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R; Connector Type Hubbell Wiring Devices - 35B588 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R; Connector Type Hubbell Wiring Devices
35B588
Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R; Connector Type Hubbell Wiring Devices 35B588
CONN, MAINS RCPT, 3P4W, 30A 125/250V, L14-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

CONN, MAINS RCPT, 3P4W, 30A 125/250V, L14-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B588
Product Name Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Plug socket - SD-SUB-D-BU25 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details