Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices HBL2713SR

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:-; Current Rating:30A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:Twist-Lock; Accessory Type:Safety Shroud Connector; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:-; Current Rating:30A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:Twist-Lock; Accessory Type:Safety Shroud Connector; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices - 94H7953 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
94H7953
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices 94H7953
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:-; Current Rating:30A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:Twist-Lock; Accessory Type:Safety Shroud Connector; Colour:BlackRoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:-; Current Rating:30A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:Twist-Lock; Accessory Type:Safety Shroud Connector; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94H7953
Product Name Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products