Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R; Connector Type Hubbell Wiring Devices HBL2710SW

Description
CONN, MAINS RCPT, 3P4W, 30A 125/250V, L14-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 3P4W, 30A 125/250V, L14-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R; Connector Type Hubbell Wiring Devices - 35B585 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R; Connector Type Hubbell Wiring Devices
35B585
Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R; Connector Type Hubbell Wiring Devices 35B585
CONN, MAINS RCPT, 3P4W, 30A 125/250V, L14-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 3P4W, 30A 125/250V, L14-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B585
Product Name Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1408-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details