Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 3P4W, 60A 600V; Connector Type Hubbell Wiring Devices HBL26420

Description
CONN, MAINS RCPT, 3P4W, 60A 600V; Connector Type:Power Entry; Current Rating:60A; Connector Colour:-; Connector Body Material:Aluminum Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle
Datasheet
Description
CONN, MAINS RCPT, 3P4W, 60A 600V; Connector Type:Power Entry; Current Rating:60A; Connector Colour:-; Connector Body Material:Aluminum Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 3P4W, 60A 600V; Connector Type Hubbell Wiring Devices - 35B575 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 3P4W, 60A 600V; Connector Type Hubbell Wiring Devices
35B575
Conn, Mains Rcpt, 3P4W, 60A 600V; Connector Type Hubbell Wiring Devices 35B575
CONN, MAINS RCPT, 3P4W, 60A 600V; Connector Type:Power Entry; Current Rating:60A; Connector Colour:-; Connector Body Material:Aluminum Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle

CONN, MAINS RCPT, 3P4W, 60A 600V; Connector Type:Power Entry; Current Rating:60A; Connector Colour:-; Connector Body Material:Aluminum Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B575
Product Name Conn, Mains Rcpt, 3P4W, 60A 600V; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products