Hubbell Wiring Device-Kellems Conn, Mains Plug, 2P3W, 30A 250V, L6-30P, Ip66; Current Rating Hubbell Wiring Devices HBL2625SW

Description
CONN, MAINS PLUG, 2P3W, 30A 250V, L6-30P, IP66; Current Rating:30A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes
Description
CONN, MAINS PLUG, 2P3W, 30A 250V, L6-30P, IP66; Current Rating:30A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 2P3W, 30A 250V, L6-30P, Ip66; Current Rating Hubbell Wiring Devices - 52F1633 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 2P3W, 30A 250V, L6-30P, Ip66; Current Rating Hubbell Wiring Devices
52F1633
Conn, Mains Plug, 2P3W, 30A 250V, L6-30P, Ip66; Current Rating Hubbell Wiring Devices 52F1633
CONN, MAINS PLUG, 2P3W, 30A 250V, L6-30P, IP66; Current Rating:30A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes

CONN, MAINS PLUG, 2P3W, 30A 250V, L6-30P, IP66; Current Rating:30A; Connector Colour:Grey; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52F1633
Product Name Conn, Mains Plug, 2P3W, 30A 250V, L6-30P, Ip66; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190412 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details