20 A Amperage, 125 VAC , Black⁄White , Connector Body
LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, FEMALE CONNECTOR BODY, 30A 125V, 2-POLE 3-WIRE GROUNDING, L5-30R, SCREW TERMINAL, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Gender:Socket RoHS Compliant: Yes
| Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70116430 | 21621 | 34F1141 |
| Product Name | Connector Body; 30 A; 125 VAC; L5-30R (NEMA); Black/White; 0.360 to 0.930 in. | Plug/Receptacle | Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices |
| Termination | Screw |