LKG RCPT, 30A 125V, L5-30R, BK
LKG RCPT, 30A 125V, L5-30R, BK
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Gender:Receptacle RoHS Compliant: Yes
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A, 125V, BLACK, NEMA L6-30R. FREE 2 YEAR RADWELL WARRANTY
Twist-Lock Receptacle, Nylon Cover Material, Nylon Polyester Base Material
| Galco Industrial Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HBL2610 | HBL2610 | 30F1305 | 4795425 | 70116428 |
| Product Name | HBBL Twist Lock | Plugs and Receptacles | Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices | Plug/Receptacle | Receptacle; 30 A; 125 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon Polyester |
| Termination | Screw | Screw | |||
| Mounting | Outlet Box | ||||
| Voltage Rating | 125 volts | 125 volts | 125 volts |