Hubbell Wiring Device-Kellems Str Blade Rcpt, Nema L5-15R, 15A, 125V; Connector Type Hubbell Wiring Devices HBL25W47A

Description
STR BLADE RCPT, NEMA L5-15R, 15A, 125V; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
STR BLADE RCPT, NEMA L5-15R, 15A, 125V; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Str Blade Rcpt, Nema L5-15R, 15A, 125V; Connector Type Hubbell Wiring Devices - 47Y7893 - Newark, An Avnet Company
Chicago, IL, United States
Str Blade Rcpt, Nema L5-15R, 15A, 125V; Connector Type Hubbell Wiring Devices
47Y7893
Str Blade Rcpt, Nema L5-15R, 15A, 125V; Connector Type Hubbell Wiring Devices 47Y7893
STR BLADE RCPT, NEMA L5-15R, 15A, 125V; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

STR BLADE RCPT, NEMA L5-15R, 15A, 125V; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 82474512 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
82474512
Plug/Receptacle 82474512
CONNECTOR, FEMALE, RECEPTACLE, TWIST LOCK, WATER TIGHT, L5-15R, 15-AMP, 125V, YELLOW. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, FEMALE, RECEPTACLE, TWIST LOCK, WATER TIGHT, L5-15R, 15-AMP, 125V, YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 47Y7893 82474512
Product Name Str Blade Rcpt, Nema L5-15R, 15A, 125V; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8023C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details