Hubbell Wiring Device-Kellems Plug/Receptacle HBL2521

Description
CONNECTOR PLUG, 20A, 277/480V, NEMA L22-20. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR PLUG, 20A, 277/480V, NEMA L22-20. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4795405 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4795405
Plug/Receptacle 4795405
CONNECTOR PLUG, 20A, 277/480V, NEMA L22-20. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR PLUG, 20A, 277/480V, NEMA L22-20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 52F9731 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
52F9731
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 52F9731
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4795405 52F9731
Product Name Plug/Receptacle Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products