Hubbell Wiring Device-Kellems Receptacle, Twist-Lock; 20 A; 120/208 VAC; L21-20R; White; Steel-Nickel Plated HBL2516

Description
Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, 20 A Amperage Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Flanged receptacle terminal retainer material clear polycarbonate.
Datasheet
Description
Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, 20 A Amperage Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Flanged receptacle terminal retainer material clear polycarbonate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Twist-Lock; 20 A; 120/208 VAC; L21-20R; White; Steel-Nickel Plated - 70116427 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, Twist-Lock; 20 A; 120/208 VAC; L21-20R; White; Steel-Nickel Plated
70116427
Receptacle, Twist-Lock; 20 A; 120/208 VAC; L21-20R; White; Steel-Nickel Plated 70116427
Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, 20 A Amperage Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Flanged receptacle terminal retainer material clear polycarbonate.

Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, 20 A Amperage
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Flanged receptacle terminal retainer material clear polycarbonate.

Supplier's Site
Plug/Receptacle - 11094204 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11094204
Plug/Receptacle 11094204
FLANGED RECEPTACLE, LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, INSULGRIP, 20 AMP, 120/208 VAC, 4-POLE, 5-WIRE GROUNDING, NEMA L21-20R, SCREW TERMINAL, NYLON CASING, BACK WIRED, WHITE. FREE 2 YEAR RADWELL WARRANTY

FLANGED RECEPTACLE, LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, INSULGRIP, 20 AMP, 120/208 VAC, 4-POLE, 5-WIRE GROUNDING, NEMA L21-20R, SCREW TERMINAL, NYLON CASING, BACK WIRED, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices - 52F9730 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
52F9730
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices 52F9730
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116427 11094204 52F9730
Product Name Receptacle, Twist-Lock; 20 A; 120/208 VAC; L21-20R; White; Steel-Nickel Plated Plug/Receptacle Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
Termination Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products