Hubbell Wiring Device-Kellems Flanged Inlet; 20 A; 480 VAC; L16-20P; White; Brass; Steel-Nickel Plated; Brass HBL2435

Description
Twist-Lock Flanged Inlet, 20 A Amperage, 480 VAC Voltage Rating, 2000 V (Min.) Dielectric Voltage Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Flanged inlet terminal retainer material clear polycarbonate.
Datasheet
Description
Twist-Lock Flanged Inlet, 20 A Amperage, 480 VAC Voltage Rating, 2000 V (Min.) Dielectric Voltage Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Flanged inlet terminal retainer material clear polycarbonate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Inlet; 20 A; 480 VAC; L16-20P; White; Brass; Steel-Nickel Plated; Brass - 70116421 - Allied Electronics, Inc.
Fort Worth, TX, USA
Flanged Inlet; 20 A; 480 VAC; L16-20P; White; Brass; Steel-Nickel Plated; Brass
70116421
Flanged Inlet; 20 A; 480 VAC; L16-20P; White; Brass; Steel-Nickel Plated; Brass 70116421
Twist-Lock Flanged Inlet, 20 A Amperage, 480 VAC Voltage Rating, 2000 V (Min.) Dielectric Voltage Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Flanged inlet terminal retainer material clear polycarbonate.

Twist-Lock Flanged Inlet, 20 A Amperage, 480 VAC Voltage Rating, 2000 V (Min.) Dielectric Voltage
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Flanged inlet terminal retainer material clear polycarbonate.

Supplier's Site
Flanged Inlet, 3P4W, 20A 480V, Nema L16-20P; Connector Type Hubbell Wiring Devices - 14C4995 - Newark, An Avnet Company
Chicago, IL, United States
Flanged Inlet, 3P4W, 20A 480V, Nema L16-20P; Connector Type Hubbell Wiring Devices
14C4995
Flanged Inlet, 3P4W, 20A 480V, Nema L16-20P; Connector Type Hubbell Wiring Devices 14C4995
FLANGED INLET, 3P4W, 20A 480V, NEMA L16-20P; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes

FLANGED INLET, 3P4W, 20A 480V, NEMA L16-20P; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11645965 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11645965
Plug/Receptacle 11645965
FLANGED INLET, NYLON, TWIST LOCK, PLUG, 3PHASE, 20AMP, 480VAC, 3POLE, 4WIRE. FREE 2 YEAR RADWELL WARRANTY

FLANGED INLET, NYLON, TWIST LOCK, PLUG, 3PHASE, 20AMP, 480VAC, 3POLE, 4WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116421 14C4995 11645965
Product Name Flanged Inlet; 20 A; 480 VAC; L16-20P; White; Brass; Steel-Nickel Plated; Brass Flanged Inlet, 3P4W, 20A 480V, Nema L16-20P; Connector Type Hubbell Wiring Devices Plug/Receptacle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details