CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes
TWIST LOCK INDUSTRIAL PLUG, INSULGRIP SERIES, 480 VAC, 20 AMP, 3 POLE, 3 PHASE, 4 WIRE, GROUNDING, NEMA L16-20P, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
KELLEMS Electrical Products HBL2431
20 A Amperage, 480 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Insulgrip 3 pole 4 wire grounding plug.
| Newark, An Avnet Company | Radwell International | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52F9729 | 21605 | 70116419 | |
| Product Name | Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices | Plug/Receptacle | Plug/Receptacle | Electrical Plug; 20 A; 480 VAC; 0.35 to1.15 in.; Nylon; Nylon; Steel; Brass |
| Gender | Male / Plug | Male / Plug |