Hubbell Wiring Device-Kellems Conn, Power Entry, Nema L16-20R, 480V; Connector Type Hubbell Wiring Devices HBL2430ST

Description
CONN, POWER ENTRY, NEMA L16-20R, 480V; Connector Type:NEMA L16-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
Datasheet
Description
CONN, POWER ENTRY, NEMA L16-20R, 480V; Connector Type:NEMA L16-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Power Entry, Nema L16-20R, 480V; Connector Type Hubbell Wiring Devices - 63AJ6701 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Power Entry, Nema L16-20R, 480V; Connector Type Hubbell Wiring Devices
63AJ6701
Conn, Power Entry, Nema L16-20R, 480V; Connector Type Hubbell Wiring Devices 63AJ6701
CONN, POWER ENTRY, NEMA L16-20R, 480V; Connector Type:NEMA L16-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

CONN, POWER ENTRY, NEMA L16-20R, 480V; Connector Type:NEMA L16-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AJ6701
Product Name Conn, Power Entry, Nema L16-20R, 480V; Connector Type Hubbell Wiring Devices
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details