Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices HBL2425

Description
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 52F9728 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
52F9728
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 52F9728
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Flanged Inlet; 20 A; 250 VAC; L15-20R; White; Brass; Steel-Nickel Plated; Brass - 70116416 - Allied Electronics, Inc.
Fort Worth, TX, USA
Flanged Inlet; 20 A; 250 VAC; L15-20R; White; Brass; Steel-Nickel Plated; Brass
70116416
Flanged Inlet; 20 A; 250 VAC; L15-20R; White; Brass; Steel-Nickel Plated; Brass 70116416
Twist-Lock Flanged Inlet, 20 A Amperange, 250 VAC Voltage Rating, 2000 V (Min.) Dielectric Voltage Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Flanged inlet terminal retainer material clear polycarbonate.

Twist-Lock Flanged Inlet, 20 A Amperange, 250 VAC Voltage Rating, 2000 V (Min.) Dielectric Voltage
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Flanged inlet terminal retainer material clear polycarbonate.

Supplier's Site
Plug/Receptacle - 5867749 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
5867749
Plug/Receptacle 5867749
LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, INSULGRIP FLANGED INLET, 20A 3-PHASE 250V AC, 3-POLE 4-WIRE GROUNDING, NEMA L15- 20P, SCREW TERMINAL, NYLON CASING, BACK WIRED, WHITE. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, INSULGRIP FLANGED INLET, 20A 3-PHASE 250V AC, 3-POLE 4-WIRE GROUNDING, NEMA L15- 20P, SCREW TERMINAL, NYLON CASING, BACK WIRED, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52F9728 70116416 5867749
Product Name Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices Flanged Inlet; 20 A; 250 VAC; L15-20R; White; Brass; Steel-Nickel Plated; Brass Plug/Receptacle
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details