Hubbell Wiring Device-Kellems HBBL Twist Lock HBL2411

Description
LKG PLUG, 20A 125/250V, L14-20P, B/W
Datasheet
Description
LKG PLUG, 20A 125/250V, L14-20P, B/W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HBBL Twist Lock - HBL2411 - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
HBL2411
HBBL Twist Lock HBL2411
LKG PLUG, 20A 125/250V, L14-20P, B/W

LKG PLUG, 20A 125/250V, L14-20P, B/W

Supplier's Site
Conn, Power Entry, Plug, 3P4W, 20A 125/250V, L14-20P; Connector Type Hubbell Wiring Devices - 66F5600 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Power Entry, Plug, 3P4W, 20A 125/250V, L14-20P; Connector Type Hubbell Wiring Devices
66F5600
Conn, Power Entry, Plug, 3P4W, 20A 125/250V, L14-20P; Connector Type Hubbell Wiring Devices 66F5600
CONN, POWER ENTRY, PLUG, 3P4W, 20A 125/250V, L14-20P; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock RoHS Compliant: Yes

CONN, POWER ENTRY, PLUG, 3P4W, 20A 125/250V, L14-20P; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock RoHS Compliant: Yes

Supplier's Site Datasheet
Electrical Plug; 20 A; 125/250 VAC; 0.35 to 1.15 in.; Nylon; Nylon; Steel - 70116409 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 20 A; 125/250 VAC; 0.35 to 1.15 in.; Nylon; Nylon; Steel
70116409
Electrical Plug; 20 A; 125/250 VAC; 0.35 to 1.15 in.; Nylon; Nylon; Steel 70116409
20 A Amperage, 125⁄250 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Insulgrip 3 pole 4 wire grounding plug.

20 A Amperage, 125⁄250 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Insulgrip 3 pole 4 wire grounding plug.

Supplier's Site
Plug/Receptacle - 446003 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
446003
Plug/Receptacle 446003
PLUG, 20AMP, 125/250V, 3P, 4WIRE, GROUNDING. FREE 2 YEAR RADWELL WARRANTY

PLUG, 20AMP, 125/250V, 3P, 4WIRE, GROUNDING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HBL2411 66F5600 70116409 446003
Product Name HBBL Twist Lock Conn, Power Entry, Plug, 3P4W, 20A 125/250V, L14-20P; Connector Type Hubbell Wiring Devices Electrical Plug; 20 A; 125/250 VAC; 0.35 to 1.15 in.; Nylon; Nylon; Steel Plug/Receptacle
Voltage Rating 250 volts 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Push-in bulkhead connector - NPQM-H-Q4-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details