Hubbell Wiring Device-Kellems Plug, Marine, 2P3W, 20A, 125V, Nema L5-20R; Connector Type Hubbell Wiring Devices HBL23CM11

Description
PLUG, MARINE, 2P3W, 20A, 125V, NEMA L5-20R; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PLUG, MARINE, 2P3W, 20A, 125V, NEMA L5-20R; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Marine, 2P3W, 20A, 125V, Nema L5-20R; Connector Type Hubbell Wiring Devices - 14C4945 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Marine, 2P3W, 20A, 125V, Nema L5-20R; Connector Type Hubbell Wiring Devices
14C4945
Plug, Marine, 2P3W, 20A, 125V, Nema L5-20R; Connector Type Hubbell Wiring Devices 14C4945
PLUG, MARINE, 2P3W, 20A, 125V, NEMA L5-20R; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

PLUG, MARINE, 2P3W, 20A, 125V, NEMA L5-20R; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 4795344 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4795344
Plug/Receptacle 4795344
PLUG, MARINE, 2P3W, 20 AMP, 125 VAC, NEMA L5-20R, CONNECTOR TYPE:ELECTRICAL AC POWER, YELLOW. FREE 2 YEAR RADWELL WARRANTY

PLUG, MARINE, 2P3W, 20 AMP, 125 VAC, NEMA L5-20R, CONNECTOR TYPE:ELECTRICAL AC POWER, YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 14C4945 4795344
Product Name Plug, Marine, 2P3W, 20A, 125V, Nema L5-20R; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details