Hubbell Wiring Device-Kellems Plug/Receptacle HBL2333

Description
CONNECTOR BODY, TWIST LOCK, 20 AMP, 2 POLE, 277 VAC, 3 WIRE, GROUNDING, UL/CSA. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR BODY, TWIST LOCK, 20 AMP, 2 POLE, 277 VAC, 3 WIRE, GROUNDING, UL/CSA. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4795330 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4795330
Plug/Receptacle 4795330
CONNECTOR BODY, TWIST LOCK, 20 AMP, 2 POLE, 277 VAC, 3 WIRE, GROUNDING, UL/CSA. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR BODY, TWIST LOCK, 20 AMP, 2 POLE, 277 VAC, 3 WIRE, GROUNDING, UL/CSA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Rcpt, 2P3W, 20A 277V, L7-20R, Blk/wht; Connector Type Hubbell Wiring Devices - 90F1491 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 2P3W, 20A 277V, L7-20R, Blk/wht; Connector Type Hubbell Wiring Devices
90F1491
Conn, Mains Rcpt, 2P3W, 20A 277V, L7-20R, Blk/wht; Connector Type Hubbell Wiring Devices 90F1491
CONN, MAINS RCPT, 2P3W, 20A 277V, L7-20R, BLK/WHT; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:- RoHS Compliant: Yes

CONN, MAINS RCPT, 2P3W, 20A 277V, L7-20R, BLK/WHT; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Body; 20 A; 277 VAC; L7-20R (NEMA); Black/White; 0.360 to 0.930 in. - 70116404 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Body; 20 A; 277 VAC; L7-20R (NEMA); Black/White; 0.360 to 0.930 in.
70116404
Connector Body; 20 A; 277 VAC; L7-20R (NEMA); Black/White; 0.360 to 0.930 in. 70116404
20 A Amperage, 277 VAC , Black⁄White , Connector Body Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Natural (white) nylon cord clamp material, 0.360 in. to 0.930 in. cord diameter.

20 A Amperage, 277 VAC , Black⁄White , Connector Body
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Natural (white) nylon cord clamp material, 0.360 in. to 0.930 in. cord diameter.

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4795330 90F1491 70116404
Product Name Plug/Receptacle Conn, Mains Rcpt, 2P3W, 20A 277V, L7-20R, Blk/wht; Connector Type Hubbell Wiring Devices Connector Body; 20 A; 277 VAC; L7-20R (NEMA); Black/White; 0.360 to 0.930 in.
Voltage Rating 277 volts 277 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
BNC Female to Double Banana Plug, Adapter - 9225 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers