POWER ENTRY CONNECTOR, PLUG, 2P3W, 20A 250V, L6-20P; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock RoHS Compliant: Yes
20 A Amperage, 250 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Insulgrip 2 pole 3 wire grounding plug.
LKG PLUG, 20A 250V, L6-20P, B/W
LOCKING DEVICE, WIRING DEVICE, TWIST-LOCK SERIES, INDUSTRIAL GRADE, MALE PLUG, 20 AMPS, 250 VOLTS, 2 POLES, 3-WIRES, GROUNDING, L6-20P, SCREW TERMINAL, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Allied Electronics, Inc. | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 81F2906 | 70116398 | HBL2321 | 21583 |
| Product Name | Power Entry Connector, Plug, 2P3W, 20A 250V, L6-20P; Connector Type Hubbell Wiring Devices | Electrical Plug; 20 A; 250 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass | HBBL Twist Lock | Plug/Receptacle |
| Voltage Rating | 250 volts | 250 volts |