Hubbell Wiring Device-Kellems Lug/Connector HBL2313VBK

Description
FEMALE CONNECTOR BODY, LOCKING DEVICES, TWIST-LOCK, VALISE, 20A 125V, 2-POLE 3-WIRE GROUNDING, L5-20R, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FEMALE CONNECTOR BODY, LOCKING DEVICES, TWIST-LOCK, VALISE, 20A 125V, 2-POLE 3-WIRE GROUNDING, L5-20R, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 11633272 - Radwell International
Willingboro, NJ, United States
Lug/Connector
11633272
Lug/Connector 11633272
FEMALE CONNECTOR BODY, LOCKING DEVICES, TWIST-LOCK, VALISE, 20A 125V, 2-POLE 3-WIRE GROUNDING, L5-20R, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

FEMALE CONNECTOR BODY, LOCKING DEVICES, TWIST-LOCK, VALISE, 20A 125V, 2-POLE 3-WIRE GROUNDING, L5-20R, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices - 91F2351 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
91F2351
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices 91F2351
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock Valise RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock Valise RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11633272 91F2351
Product Name Lug/Connector Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details