Hubbell Wiring Device-Kellems Connector, Power Entry, 20A, 125V; Connector Type Hubbell Wiring Devices HBL2313BK

Description
CONNECTOR, POWER ENTRY, 20A, 125V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 20A, 125V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 20A, 125V; Connector Type Hubbell Wiring Devices - 01J4250 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 20A, 125V; Connector Type Hubbell Wiring Devices
01J4250
Connector, Power Entry, 20A, 125V; Connector Type Hubbell Wiring Devices 01J4250
CONNECTOR, POWER ENTRY, 20A, 125V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 20A, 125V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01J4250
Product Name Connector, Power Entry, 20A, 125V; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products