Twist-Lock Receptacle, Nylon Polyester Base Material, Nylon Cover Material
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
RECEPTACLE, 20AMP, 2POLE, 125VAC, 3WIRE,TWIST-LOCK RECEPTACLE,SINGLE,NE
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Gender:Receptacle RoHS Compliant: Yes
| Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70116392 | 21560 | 98F1997 |
| Product Name | Receptacle; 20 A; 125 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon Polyester | Plug/Receptacle | Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices |
| Termination | Screw |