Hubbell Wiring Device-Kellems Plug/Receptacle HBL21415B

Description
LOCKING PLUG, (21415B), HUBBELLOCK, INDUSTRIAL, MALE PLUG, 30 AMP @ 600 VAC, 20 AMP @ 250 VDC, 3-POLE, 4-WIRE, GROUNDING, NON-NEMA, SCREW TERMINALS, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING PLUG, (21415B), HUBBELLOCK, INDUSTRIAL, MALE PLUG, 30 AMP @ 600 VAC, 20 AMP @ 250 VDC, 3-POLE, 4-WIRE, GROUNDING, NON-NEMA, SCREW TERMINALS, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 21554 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21554
Plug/Receptacle 21554
LOCKING PLUG, (21415B), HUBBELLOCK, INDUSTRIAL, MALE PLUG, 30 AMP @ 600 VAC, 20 AMP @ 250 VDC, 3-POLE, 4-WIRE, GROUNDING, NON-NEMA, SCREW TERMINALS, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY

LOCKING PLUG, (21415B), HUBBELLOCK, INDUSTRIAL, MALE PLUG, 30 AMP @ 600 VAC, 20 AMP @ 250 VDC, 3-POLE, 4-WIRE, GROUNDING, NON-NEMA, SCREW TERMINALS, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electrical Ac Power, Plug, 30A/600Vac, 20A/250Vdc; Connector Type Hubbell Wiring Devices - 98F1473 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Power, Plug, 30A/600Vac, 20A/250Vdc; Connector Type Hubbell Wiring Devices
98F1473
Electrical Ac Power, Plug, 30A/600Vac, 20A/250Vdc; Connector Type Hubbell Wiring Devices 98F1473
ELECTRICAL AC POWER, PLUG, 30A/600VAC, 20A/250VDC; Connector Type:Standard Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: No

ELECTRICAL AC POWER, PLUG, 30A/600VAC, 20A/250VDC; Connector Type:Standard Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Plug; Plug; 4.75 in.; 2.33 in. - 70116104 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Plug; 4.75 in.; 2.33 in.
70116104
Plug; Plug; 4.75 in.; 2.33 in. 70116104
Hubbellock Plug, 4.75 in. Length, 2.33 in. Dia. Overall Dielectric voltage is 2000 V Housing material is black nylon Blade material is brass. Cord clamp material is glass reinforced PET.

Hubbellock Plug, 4.75 in. Length, 2.33 in. Dia. Overall

  • Dielectric voltage is 2000 V
  • Housing material is black nylon
    Blade material is brass. Cord clamp material is glass reinforced PET.
Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 21554 98F1473 70116104
Product Name Plug/Receptacle Electrical Ac Power, Plug, 30A/600Vac, 20A/250Vdc; Connector Type Hubbell Wiring Devices Plug; Plug; 4.75 in.; 2.33 in.
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCS-FL2G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details