Hubbell Wiring Device-Kellems Connector, Power Entry, 30A, 480V; Connector Type Hubbell Wiring Devices HBL20445B

Description
CONNECTOR, POWER ENTRY, 30A, 480V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Red; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:
Datasheet
Description
CONNECTOR, POWER ENTRY, 30A, 480V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Red; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 30A, 480V; Connector Type Hubbell Wiring Devices - 35B479 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 30A, 480V; Connector Type Hubbell Wiring Devices
35B479
Connector, Power Entry, 30A, 480V; Connector Type Hubbell Wiring Devices 35B479
CONNECTOR, POWER ENTRY, 30A, 480V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Red; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:

CONNECTOR, POWER ENTRY, 30A, 480V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Red; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B479
Product Name Connector, Power Entry, 30A, 480V; Connector Type Hubbell Wiring Devices
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details