STR BLADE RCPT, NEMA 5-20R, 20A, 125V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 49Y4778 |
| Product Name | Str Blade Rcpt, Nema 5-20R, 20A, 125V; Connector Type Hubbell Wiring Devices |
| Voltage Rating | 125 volts |