Hubbell Wiring Device-Kellems Str Blade Plug, Nema 5-15P, 15A, 125V; Connector Type Hubbell Wiring Devices HBL14W47A

Description
STR BLADE PLUG, NEMA 5-15P, 15A, 125V; Connector Type:NEMA 5-15P; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
STR BLADE PLUG, NEMA 5-15P, 15A, 125V; Connector Type:NEMA 5-15P; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Str Blade Plug, Nema 5-15P, 15A, 125V; Connector Type Hubbell Wiring Devices - 46Y0182 - Newark, An Avnet Company
Chicago, IL, United States
Str Blade Plug, Nema 5-15P, 15A, 125V; Connector Type Hubbell Wiring Devices
46Y0182
Str Blade Plug, Nema 5-15P, 15A, 125V; Connector Type Hubbell Wiring Devices 46Y0182
STR BLADE PLUG, NEMA 5-15P, 15A, 125V; Connector Type:NEMA 5-15P; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Plug RoHS Compliant: Yes

STR BLADE PLUG, NEMA 5-15P, 15A, 125V; Connector Type:NEMA 5-15P; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46Y0182
Product Name Str Blade Plug, Nema 5-15P, 15A, 125V; Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - 7826C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details