Hubbell Wiring Device-Kellems Sw Disconnector, 2P, 30A, 600Vac, Smd; No. Of Poles Hubbell Wiring Devices HBL13R12

Description
SW DISCONNECTOR, 2P, 30A, 600VAC, SMD; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 3, NEMA 3R; Switch Disconnector Terminal Style:Box Terminal; Product Range:Circuit-Lock Series
Datasheet
Description
SW DISCONNECTOR, 2P, 30A, 600VAC, SMD; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 3, NEMA 3R; Switch Disconnector Terminal Style:Box Terminal; Product Range:Circuit-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sw Disconnector, 2P, 30A, 600Vac, Smd; No. Of Poles Hubbell Wiring Devices - 33AK7401 - Newark, An Avnet Company
Chicago, IL, United States
Sw Disconnector, 2P, 30A, 600Vac, Smd; No. Of Poles Hubbell Wiring Devices
33AK7401
Sw Disconnector, 2P, 30A, 600Vac, Smd; No. Of Poles Hubbell Wiring Devices 33AK7401
SW DISCONNECTOR, 2P, 30A, 600VAC, SMD; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 3, NEMA 3R; Switch Disconnector Terminal Style:Box Terminal; Product Range:Circuit-Lock Series

SW DISCONNECTOR, 2P, 30A, 600VAC, SMD; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 3, NEMA 3R; Switch Disconnector Terminal Style:Box Terminal; Product Range:Circuit-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AK7401
Product Name Sw Disconnector, 2P, 30A, 600Vac, Smd; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATT - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact - 1328G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers